Body Features Primary Product Color : Black
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 150 MM [5.906 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 150 MM [5.906 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Color : Black
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 150 MM [5.906 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Color : Black
Contact Features
Contact Base Material : Copper Alloy
Dimensions
Product Length : 150 MM [5.906 INCH ]
Wire Size (MMSQ) : .34 - .14
Wire Size (AWG) : 22 - 26
Product Type Features
Sealable : Yes
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]