TE Connectivity
Quick Disconnects
963955-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 3 - 4.4 MM [.118 - .173 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11
Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 3 - 4.4 MM [.118 - .173 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11
Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 3 - 4.4 MM [.118 - .173 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11
Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Crimp Type : F-Crimp
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 3 - 4.4 MM [.118 - .173 INCH ]
- Terminal Material Thickness : .4 MM [.015 INCH ]
- Wire Size (MMSQ) : 2.62 - 4.17
- Wire Size (AWG) : 13 - 11
Mechanical Attachment
- Mating Retention Type : Locking Lance
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 2000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
963955-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details