TE Connectivity Splices CB4939-000

Description
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Type Features Splice Type : Cable Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Type Features Splice Type : Cable Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CB4939-000 - TE Connectivity
Berwyn, PA, United States
Splices
CB4939-000
Splices CB4939-000
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Type Features Splice Type : Cable Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 2

Dimensions


  • Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ]
  • Product Length : 85 MM  [3.35 INCH ]

Product Type Features


  • Splice Type : Cable Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CB4939-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details