TE Connectivity Splices CB7571-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 4 MM  [.17 INCH ] Outside Diameter : 4 MM  [.16 INCH ] Product Length : 36 MM  [1.42 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3800 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 4 MM  [.17 INCH ] Outside Diameter : 4 MM  [.16 INCH ] Product Length : 36 MM  [1.42 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3800 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CB7571-000 - TE Connectivity
Berwyn, PA, United States
Splices
CB7571-000
Splices CB7571-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 4 MM  [.17 INCH ] Outside Diameter : 4 MM  [.16 INCH ] Product Length : 36 MM  [1.42 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3800 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Blue

Contact Features


  • Barrel Type : Open

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.17 INCH ]
  • Outside Diameter : 4 MM  [.16 INCH ]
  • Product Length : 36 MM  [1.42 INCH ]
  • Recovered Inside Diameter : 2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : 4 - .75
  • Wire Size (AWG) : 12 - 18
  • Wire Size (CMA) : 3800 - 12000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CB7571-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers