TE Connectivity Board-to-Board Connector Contacts 9-531224-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Use Hand Tool Number 90301-2 for crimping loose-piece receptacles to wire sizes (AWG) 32-28 and (AWG) 26-22., For use only with Mini-Tandem Spring Housings. Cannot be used in AMPMODOU Model IV Housings. Product Type Features Applied Pressure : High Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC , -40 - 85 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Use Hand Tool Number 90301-2 for crimping loose-piece receptacles to wire sizes (AWG) 32-28 and (AWG) 26-22., For use only with Mini-Tandem Spring Housings. Cannot be used in AMPMODOU Model IV Housings. Product Type Features Applied Pressure : High Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC , -40 - 85 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Connector Contacts - 9-531224-1 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Connector Contacts
9-531224-1
Board-to-Board Connector Contacts 9-531224-1
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Comment : (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Use Hand Tool Number 90301-2 for crimping loose-piece receptacles to wire sizes (AWG) 32-28 and (AWG) 26-22., For use only with Mini-Tandem Spring Housings. Cannot be used in AMPMODOU Model IV Housings. Product Type Features Applied Pressure : High Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC , -40 - 85 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Snap-In
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Use Hand Tool Number 90301-2 for crimping loose-piece receptacles to wire sizes (AWG) 32-28 and (AWG) 26-22., For use only with Mini-Tandem Spring Housings. Cannot be used in AMPMODOU Model IV Housings.

Product Type Features


  • Applied Pressure : High
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC , -40 - 85 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 9-531224-1
Product Name Board-to-Board Connector Contacts
North American 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details