TE Connectivity Splices 967398N008

Description
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 967398N008 - TE Connectivity
Berwyn, PA, United States
Splices
967398N008
Splices 967398N008
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Copper

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Overall Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Requirement : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 967398N008
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details