TE Connectivity Spade Terminals 9-52937-1

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ] Product Length : 23.06 MM  [.908 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ] Product Length : 23.06 MM  [.908 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 9-52937-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
9-52937-1
Spade Terminals 9-52937-1
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ] Product Length : 23.06 MM  [.908 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spring Spade Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.62 MM  [.182 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.62 MM  [.115 - .182 INCH ]
  • Product Length : 23.06 MM  [.908 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A136895-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A136895-ND
Terminals - Spade Connectors A136895-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
9-52937-1
Terminals 9-52937-1
Terminals TERMI-PIDG SPR SPD 16-14 10

Terminals TERMI-PIDG SPR SPD 16-14 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 9-52937-1 A136895-ND 9-52937-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details