TE Connectivity Connector Contacts 963846-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1200 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : 1.6 MM  [.063 INCH ] Rectangular Termination Post & Tail Width : .25 MM  [.009 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1200 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : 1.6 MM  [.063 INCH ] Rectangular Termination Post & Tail Width : .25 MM  [.009 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 963846-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
963846-2
Connector Contacts 963846-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1200 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : 1.6 MM  [.063 INCH ] Rectangular Termination Post & Tail Width : .25 MM  [.009 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Silver
  • Contact Orientation : Straight
  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1200

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : 1.6 MM  [.063 INCH ]
  • Rectangular Termination Post & Tail Width : .25 MM  [.009 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 963846-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details