963770-1 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
963770-1
Description
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 78
Dimensions Tab Length : 13.9 MM [.547 INCH ] Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 2.5, 4
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Insulated : No Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 78
Dimensions Tab Length : 13.9 MM [.547 INCH ] Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 2.5, 4
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Insulated : No Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
963770-1
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 78
Dimensions Tab Length : 13.9 MM [.547 INCH ] Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 2.5, 4
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Insulated : No Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal & Splice Type : Tab
- Typical Current Rating (AMP) : 78
Dimensions
- Tab Length : 13.9 MM [.547 INCH ]
- Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ]
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size Search (MMSQ) : 2.5, 4
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 450
Product Type Features
- Insulated : No
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
963770-1 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
Features
RoHS
North American
8 AWG
International
8.37 mm2
View Details
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm2
View Details