TE Connectivity Quick Disconnects 969116-2

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product Length : 22.2 MM  [.874 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .65 - 1.31 Wire Size (AWG) : 19 - 16 Wire Size (CMA) : 1200 - 2600 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product Length : 22.2 MM  [.874 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .65 - 1.31 Wire Size (AWG) : 19 - 16 Wire Size (CMA) : 1200 - 2600 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 969116-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
969116-2
Quick Disconnects 969116-2
Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product Length : 22.2 MM  [.874 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .65 - 1.31 Wire Size (AWG) : 19 - 16 Wire Size (CMA) : 1200 - 2600 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Tin Alloy
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Stator - Straight Reverse
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 22.2 MM  [.874 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .65 - 1.31
  • Wire Size (AWG) : 19 - 16
  • Wire Size (CMA) : 1200 - 2600

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMPLIVAR

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 969116-2
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details