TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966144-6

Description
Body Features Insulation Material : PP Primary Product Color : Black Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Contact Mating Area Plating Material Thickness : 118.11 MICM  [130 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 2.2 MM  [.087 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PP Primary Product Color : Black Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Contact Mating Area Plating Material Thickness : 118.11 MICM  [130 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 2.2 MM  [.087 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966144-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966144-6
Crimp Wire Pins, Tabs & Ferrules 966144-6
Body Features Insulation Material : PP Primary Product Color : Black Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Contact Mating Area Plating Material Thickness : 118.11 MICM  [130 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 2.2 MM  [.087 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.006 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PP
  • Primary Product Color : Black
  • Sleeve Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Contact Mating Area Plating Material Thickness : 118.11 MICM  [130 MICIN ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 16
  • 2-Wire Size (MMSQ) : 1.5
  • Barrel Inside Diameter : 2.2 MM  [.087 INCH ]
  • Overall Product Length : 16 MM  [.63 INCH ]
  • Strip Length : 12 MM  [.472 INCH ]
  • Terminal Material Thickness : .15 MM  [.006 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Terminal Features : Double Wire
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
DOPPLEIT ADERENDH N - 966144-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
DOPPLEIT ADERENDH N
966144-6
DOPPLEIT ADERENDH N 966144-6
DOPPLEIT ADERENDH N

DOPPLEIT ADERENDH N

Buy Now
Bootlace Ferrules - 6803038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6803038
Bootlace Ferrules 6803038
TE Connectivity 966144-6

TE Connectivity 966144-6

Supplier's Site
Bootlace Ferrules - 1613816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1613816
Bootlace Ferrules 1613816
TE Connectivity 966144-6

TE Connectivity 966144-6

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - A107004-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A107004-ND
Terminal Blocks - Accessories - Wire Ferrules A107004-ND
CONN FERRULE DIN TWO X 16AWG BLK

CONN FERRULE DIN TWO X 16AWG BLK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 966144-6 966144-6 6803038 A107004-ND
Product Name Crimp Wire Pins, Tabs & Ferrules DOPPLEIT ADERENDH N Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details