TE Connectivity
Splices
CF3621-000
Description
Body Features Primary Product Color : Yellow
Dimensions Compatible Insulation Diameter Range : 6.5 MM [.27 INCH ] Product Length : 42.16 MM [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 4800 - 9000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow
Dimensions Compatible Insulation Diameter Range : 6.5 MM [.27 INCH ] Product Length : 42.16 MM [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 4800 - 9000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Yellow
Dimensions Compatible Insulation Diameter Range : 6.5 MM [.27 INCH ] Product Length : 42.16 MM [1.66 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 4800 - 9000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Yellow
Dimensions
- Compatible Insulation Diameter Range : 6.5 MM [.27 INCH ]
- Product Length : 42.16 MM [1.66 INCH ]
- Wire Size (MMSQ) : 6 - 4
- Wire Size (AWG) : 10 - 12
- Wire Size (CMA) : 4800 - 9000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF3621-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
Insulated
North American
22 AWG
International
0.3400 mm2
View Details