TE Connectivity Splices CM2844-000

Description
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.61 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.61 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CM2844-000 - TE Connectivity
Berwyn, PA, United States
Splices
CM2844-000
Splices CM2844-000
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.61 INCH ] Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Color : Blue

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Product Length : 168 MM  [6.61 INCH ]
  • Wire Size (MMSQ) : 1.5 - .5
  • Wire Size (AWG) : 16 - 20

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CM2844-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details