TE Connectivity
Splices
C95239-000
Description
Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 22 MM [.865 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 22 MM [.865 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 22 MM [.865 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ]
- Product Length : 22 MM [.865 INCH ]
- Wire Size (MMSQ) : .34 - .25
- Wire Size (AWG) : 22 - 24
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
C95239-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers