TE Connectivity
Splices
CF3418-000
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Polyvinylidene Fluoride Primary Product Color : Blue
Dimensions Compatible Insulation Diameter Range (INCH) : .58 - .89 Product Length : 4.2 MM [.165 INCH ] Recovered Inside Diameter : .64 MM [.025 INCH ] Wire Size (CMA) : 200 - 479
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Polyvinylidene Fluoride Primary Product Color : Blue
Dimensions Compatible Insulation Diameter Range (INCH) : .58 - .89 Product Length : 4.2 MM [.165 INCH ] Recovered Inside Diameter : .64 MM [.025 INCH ] Wire Size (CMA) : 200 - 479
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Polyvinylidene Fluoride Primary Product Color : Blue
Dimensions Compatible Insulation Diameter Range (INCH) : .58 - .89 Product Length : 4.2 MM [.165 INCH ] Recovered Inside Diameter : .64 MM [.025 INCH ] Wire Size (CMA) : 200 - 479
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Body Features
- Insulation Material : Heat Shrink Radiation-Crosslinked Polyvinylidene Fluoride
- Primary Product Color : Blue
Dimensions
- Compatible Insulation Diameter Range (INCH) : .58 - .89
- Product Length : 4.2 MM [.165 INCH ]
- Recovered Inside Diameter : .64 MM [.025 INCH ]
- Wire Size (CMA) : 200 - 479
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Fluid Resistance : Splash Protection
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF3418-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details