TE Connectivity
Quick Disconnects
927882-8
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.7 - 4.1 MM [.106 - .161 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.7 - 4.1 MM [.106 - .161 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.7 - 4.1 MM [.106 - .161 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Crimp Type : F-Crimp
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range : 2.7 - 4.1 MM [.106 - .161 INCH ]
- Terminal Material Thickness : .4 MM [.015 INCH ]
- Wire Size (MMSQ) : 1.03 - 2.62
- Wire Size (AWG) : 17 - 13
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Loose Piece/Carton
- Packaging Quantity : 500
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
927882-8 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Silver
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Silver
Features
RoHS
North American
10 to 12 AWG
View Details