Body Features Insulation Sleeve Color : Red
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.99 MM [.157 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-008 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Sleeve Color : Red
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.99 MM [.157 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-008 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Insulation Sleeve Color : Red
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.99 MM [.157 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-008 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Insulation Sleeve Color : Red
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 3.99 MM [.157 INCH ]
Stud Diameter : 5.3 MM [.209 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : .5 - 1
Wire Size (AWG) : 22 - 18
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : No
Shape Description : RING-008
Stud Size : #10
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]