TE Connectivity Ring Terminals CC2649-000

Description
Body Features Insulation Sleeve Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.5 MM  [.256 INCH ] Product Length (INCH) : 1.771 Stud Diameter : 8.4 MM  [.331 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-008 Stud Size : 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.5 MM  [.256 INCH ] Product Length (INCH) : 1.771 Stud Diameter : 8.4 MM  [.331 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-008 Stud Size : 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - CC2649-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
CC2649-000
Ring Terminals CC2649-000
Body Features Insulation Sleeve Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.5 MM  [.256 INCH ] Product Length (INCH) : 1.771 Stud Diameter : 8.4 MM  [.331 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-008 Stud Size : 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.5 MM  [.256 INCH ]
  • Product Length (INCH) : 1.771
  • Stud Diameter : 8.4 MM  [.331 INCH ]
  • Tongue Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : RING-008
  • Stud Size : 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2649-000
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details