TE Connectivity Splices CF9203-000

Description
Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CF9203-000 - TE Connectivity
Berwyn, PA, United States
Splices
CF9203-000
Splices CF9203-000
Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Base Material : Copper

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CF9203-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers