962942-5 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
962942-5
Description
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 23, 22, 21 Wire Size Search (MMSQ) : .2, .3, .5, .22, .4, .25, .35
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 23, 22, 21 Wire Size Search (MMSQ) : .2, .3, .5, .22, .4, .25, .35
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
962942-5
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 23, 22, 21 Wire Size Search (MMSQ) : .2, .3, .5, .22, .4, .25, .35
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Gold (Au)
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.6 MM [.063 INCH ]
- Terminal & Splice Type : Receptacle
- Typical Current Rating (AMP) : 10
Dimensions
- Wire Insulation Diameter : 1.15 - 1.6 MM [.045 - .063 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size Search (AWG) : 20, 23, 22, 21
- Wire Size Search (MMSQ) : .2, .3, .5, .22, .4, .25, .35
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
962942-5 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details