TE Connectivity Splices CC2645-000

Description
Body Features Insulation Type : Pre-Insulated Primary Product Color : Yellow Product Weight (G) : 30 Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Type : Pre-Insulated Primary Product Color : Yellow Product Weight (G) : 30 Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CC2645-000 - TE Connectivity
Berwyn, PA, United States
Splices
CC2645-000
Splices CC2645-000
Body Features Insulation Type : Pre-Insulated Primary Product Color : Yellow Product Weight (G) : 30 Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow
  • Product Weight (G) : 30

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ]
  • Product Length : 37.5 MM  [1.48 INCH ]
  • Wire Size (MMSQ) : 6 - 4
  • Wire Size (AWG) : 10 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2645-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details