TE Connectivity
Splices
A77528-000
Description
Dimensions Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ] Product Length : 27 MM [1.06 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ] Product Length : 27 MM [1.06 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ] Product Length : 27 MM [1.06 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ]
- Product Length : 27 MM [1.06 INCH ]
- Wire Size (MMSQ) : .75 - .5
- Wire Size (AWG) : 18 - 20
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
A77528-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 19 AWG
View Details