TE Connectivity Magnet Wire Terminals 964101-2

Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .45 MM  [.017 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.3 MM  [.063 - .09 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 20.5 MM  [.807 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 6.2 MM  [.244 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .45 MM  [.017 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.3 MM  [.063 - .09 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 20.5 MM  [.807 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 6.2 MM  [.244 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 964101-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
964101-2
Magnet Wire Terminals 964101-2
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .45 MM  [.017 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.3 MM  [.063 - .09 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 20.5 MM  [.807 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 6.2 MM  [.244 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .45 MM  [.017 INCH ]
  • Mating Tab Width : 3.4 MM  [.134 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.3 MM  [.09 INCH ]
  • Compatible Insulation Diameter Range : 1.6 - 2.3 MM  [.063 - .09 INCH ]
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - 1
  • Product Length : 11 MM  [.433 INCH ]
  • Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ]
  • Terminal Height : 20.5 MM  [.807 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Lead Wire

Termination Features


  • Crimp Area Length : 6.2 MM  [.244 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A118020TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118020TR-ND
Terminals - Magnetic Wire Connectors A118020TR-ND
CONN MAG TERM 18-20AWG TAB

CONN MAG TERM 18-20AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118020CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118020CT-ND
Terminals - Magnetic Wire Connectors A118020CT-ND
CONN MAG TERM 18-20AWG TAB

CONN MAG TERM 18-20AWG TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
964101-2
Terminals 964101-2
Terminals POKE IN FLACHSTECK

Terminals POKE IN FLACHSTECK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 964101-2 A118020TR-ND A118020CT-ND 964101-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details