962978-7 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
962978-7
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket
Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.082 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size Search (AWG) : 13, 16, 15, 14 Wire Size Search (MMSQ) : 1.5, 2, 1.3, 2.5, 1, 1.25
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket
Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.082 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size Search (AWG) : 13, 16, 15, 14 Wire Size Search (MMSQ) : 1.5, 2, 1.3, 2.5, 1, 1.25
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
962978-7
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket
Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.082 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size Search (AWG) : 13, 16, 15, 14 Wire Size Search (MMSQ) : 1.5, 2, 1.3, 2.5, 1, 1.25
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal & Splice Type : Socket
Dimensions
- Wire Insulation Diameter : 2.1 - 2.9 MM [.082 - .118 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size Search (AWG) : 13, 16, 15, 14
- Wire Size Search (MMSQ) : 1.5, 2, 1.3, 2.5, 1, 1.25
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
962978-7 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details