TE Connectivity Magnet Wire Terminals 964339-5

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .56 Product Length : 7.9 MM  [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .56 Product Length : 7.9 MM  [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 964339-5 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
964339-5
Magnet Wire Terminals 964339-5
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .56 Product Length : 7.9 MM  [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Leaf
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 3.4 MM  [.134 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 26 - 23
  • Magnet Wire Size (MM) : .4 - .56
  • Product Length : 7.9 MM  [.311 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 7.6 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 964339-5
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details