TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (KCMIL) : 212 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding :... | |
| Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 127 Wire Size (AWG) : 4.7 Wire Size (KCMIL) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding :... | |
| Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 177 Wire Size (AWG) : 6.2 Wire Size (KCMIL) : 350 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding :... | |
| Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 203 Wire Size (AWG) : 6.7 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding :... | |
| Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 253 Wire Size (AWG) : 7.7 Wire Size (KCMIL) : 500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding :... | |
| Body Features Body Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Disconnect Type : Quick Disconnect Pin Usage Conditions Insulation Option : Uninsulated | |
| Body Features Body Plating Material : Tin Dimensions Wire Size (MMSQ) : 203 Wire Size (AWG) : 6.7 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Power Conductor Stranding :... | |
| Body Features Foil Terminal Body Type : Type 4 Contact Features Foil Terminal Type : Barrel, Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .8 - 2, .8 - 3 Wire... | |
| Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16... | |
| Body Features Foil Terminal Body Type : Type 5 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12... | |
| Body Features Inspection Slot : No Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight... | |
| Body Features Inspection Slot : No Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Phosphor Bronze, Tin Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Plating Material : Tin, Phosphor Bronze Stripe Color : Yellow Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade... | |
| Body Features Inspection Slot : No Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade... | |
| Body Features Inspection Slot : No Plating Material : Phosphor Bronze, Tin Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter :... | |
| Body Features Inspection Slot : No Plating Material : Tin, Copper Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spade Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.651 MM | |
| Body Features Inspection Slot : No Plating Material : Tin, Phosphor Bronze Configuration Features Terminal Angle : Straight Contact Features Terminal & Splice Type : Spring Spade Terminal Orientation : Straight Dimensions Barrel Inside Diameter :... | |
| Body Features Inspection Slot : Yes Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right... | |
| Body Features Inspection Slot : Yes Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with Thermoplastic Adhesive Primary Product Color : Red Dimensions Compatible Insulation Diameter Range : 4 MM [.16 INCH ] Product Length : 30.5 MM [1.2 INCH ] Wire Size... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features... | |
| Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width :... | |
| Body Features Insulation Material : Nylon Primary Product Color : Blue Product Weight (G) : .415 Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type :... | |
| Body Features Insulation Material : Polyolefin Primary Product Color : Blue Terminal & Contact Weight : 1.149 G [.041 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : Polyolefin Primary Product Color : Red Terminal & Contact Weight (G) : 5.535 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : Polyolefin Primary Product Color : Red Terminal & Contact Weight : 1.016 G [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : 2.81 G [.097 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Stripe Color : Red Terminal & Contact Weight (G) : 2 Configuration Features Compatible With Wire & Cable Type :... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Terminal & Contact Weight (G) : 10 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Material : PVF2 Insulation Support Sleeve Material : Copper Splice Features : Serrated Terminal & Contact Weight (G) : 3.402 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Material : Vinyl Primary Product Color : Natural Terminal & Contact Weight : .6 G [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : Vinyl Splice Features : Serrated Terminal & Contact Weight : .358 G [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact... | |
| Body Features Insulation Material : Vinyl Splice Features : Serrated Terminal & Contact Weight : .412 G [.015 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact... | |
| Body Features Insulation Material : Vinyl Splice Features : Serrated Terminal & Contact Weight : .6 G [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact... | |
| Body Features Insulation Material : Vinyl Splice Features : Serrated Terminal & Contact Weight : 1.446 G [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact... | |
| Body Features Insulation Sleeve Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.62 MM | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight : .939 G [.033 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Blue Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type :... | |
| Body Features Insulation Sleeve Color : Natural Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions... | |
| Body Features Insulation Sleeve Color : Natural Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Insulation Sleeve Color : Natural Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 3.18 MM | |
| Body Features Insulation Sleeve Color : Natural Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 14.73 MM | |
| Body Features Insulation Sleeve Color : Natural Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM | |
| Body Features Insulation Sleeve Color : Natural Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation :... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Blue Terminal & Contact Weight (G) : .421 Washer Radius (Max) : 10.69 MM [.421 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type :... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight (G) : .437 Washer Radius (Max) : 11.1 MM [.437 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type :... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight (G) : .578 Washer Radius (Max) : 14.69 MM [.578 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type :... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Red Terminal & Contact Weight (G) : .5 Washer Radius (Max) : 12.7 MM [.5 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type :... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : White Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Terminal & Contact Weight (G) : .531 Washer Radius (Max) : 13.49 MM [.531 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type :... | |
| Body Features Insulation Sleeve Color : Natural Stripe Color : Yellow Terminal & Contact Weight : .531 G [.019 OZ ] Washer Radius (Max) : 13.49 MM [.531 INCH ] Configuration Features Number of Holes : 1 Contact Features Barrel Type :... | |
| Body Features Insulation Sleeve Color : Natural Terminal & Contact Weight (G) : .5 Washer Radius (Max) : 12.7 MM [.5 INCH ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .155 G [.005 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 2.027 G [.07 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Material : PVF2 Insulation Support Sleeve Material : Copper Plating Material : Tin-Lead Primary Product Material : Copper Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & | |
| Body Features Plating Material Finish : Matte Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material :... | |
| Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 154.318 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration :... | |
| Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 190.296 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration :... | |
| Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Weight per Piece (G) : 233.686 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration :... | |
| Body Features Primary Product Color : Black Terminal & Contact Weight : 3.567 G [.118 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material :... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM [.1 INCH ] Overall Product Length : 36.8 MM [1.45 INCH ] Wire... | |
| Body Features Primary Product Color : Blue Splice Features : Serrated Terminal & Contact Weight : 4.291 G [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Primary Product Color : Blue Terminal & Contact Weight : .849 G [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating... | |
| Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 3.3 MM [.13 INCH ] Overall Product Length : 38.3 MM [1.51 INCH ] Product Type... | |
| Body Features Primary Product Color : Purple Terminal & Contact Weight : .633 G [.022 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material :... | |
| Body Features Primary Product Color : Red Terminal & Contact Weight : 1.89 G [.07 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 20 Industry Standards... | |
| Body Features Product Weight (G) : 1.48 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions... | |
| Body Features Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring... | |
| Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : 1.083 G [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper... | |
| Body Features Terminal & Contact Weight : .918 G [.032 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal Profile : Low Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication :... | |
| Body Features Terminal Profile : Standard Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Fabrication :... | |
| Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 27 MM [1.063 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Length : 27 MM [1.063 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 55 Contact Length : 27 MM [1.063 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.32 MM [.485 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 1.07 MM [.04 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Unplated Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 12 Contact Length : 13.08 MM [.515 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 18.25 MM [.72 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : .79 MM [.031 INCH ] Product Length : 10.64 MM [.419 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Product Length : 47.22 MM [1.856 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 4.32 MM | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.83 MM [.19 INCH ] Compatible Insulation Diameter Range : 4.83 MM | |
| Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.22 MM [.56 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 15.75 MM [.62 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.11 MM [.28 INCH ] Compatible Insulation... | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.92 MM [.43 INCH ] Compatible Insulation Diameter (Max) : 9.65 MM | |
| Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.89 MM [.35 INCH ] Compatible Insulation Diameter (Max) : 7.75 MM | |
| Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) :... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Slotted Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM | |
| Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Right Angle... | |
| Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM [.105 INCH ] Compatible Insulation Diameter Range : 1.27 -... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Product Length : 12.8 MM [.504 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM [.193 INCH ] Compatible Insulation Diameter Range : 3... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .86 MM [.034 INCH ] Product Length : 12.27 MM [.483 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Product Length : 16.18 MM [.637 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM [.065 INCH ] Product Length : 14.63 MM [.576 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM [.065 INCH ] Product Length : 16.18 MM [.637 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM [.065 INCH ] Product Length : 20.57 MM [.81 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 14.63 MM [.576 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 16.18 MM [.637 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 17.39 MM [.685 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 17.4 MM [.685 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM [.089 INCH ] Product Length : 14.63 MM [.576 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM [.089 INCH ] Product Length : 16.15 MM [.636 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM [.089 INCH ] Product Length : 16.2 MM [.636 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM [.089 INCH ] Product Length : 20.6 MM [.81 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM [.089 INCH ] Product Length : 22.3 MM [.879 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ] Product Length : 16.15 MM [.636 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ] Product Length : 18.52 MM [.729 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ] Product Length : 19.74 MM [.777 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 16.15 MM [.636 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 16.2 MM [.636 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 18.5 MM [.729 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 19.7 MM [.777 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.4 MM [.134 INCH ] Product Length : 19.74 MM [.777 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.58 MM [.141 INCH ] Product Length : 14.63 MM [.576 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.58 MM [.141 INCH ] Product Length : 16.18 MM [.637 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.58 MM [.141 INCH ] Product Length : 17.4 MM [.685 INCH ] Stud Diameter :... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.03... | |
| Contact Features Barrel Type : Closed Spade Terminal Type : Spring Spade Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter Range : 2.67... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM [.172 INCH ] Stud Diameter : 6.73 MM [.265 INCH ] Wire Size (MMSQ) : 6.6 - 10.5 Wire... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM [.436 INCH ] Stud Diameter : 5 MM [.197 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM [.436 INCH ] Stud Diameter : 6.73 MM [.265 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 13.08 MM [.515 INCH ] Compatible Insulation Diameter Range : 13.08 MM [.515 INCH ] Stud Diameter : 6.73 MM [.265 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM [.105 - .14 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM [.36 INCH ] Stud Diameter : 5 MM [.197 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM [.36 INCH ] Stud Diameter : 6.73 MM [.265 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM [.15 - .23 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Overall Product Length : 24.84 MM [.978 INCH ] Terminal Material Thickness : .76 MM [.03 INCH ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.43 MM [.45 INCH ] Compatible Insulation Diameter Range : 11.43 MM [.45 INCH ] Product Length : 46.89 MM [1.846 INCH ] Stud... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.43 MM [.45 INCH ] Compatible Insulation Diameter Range : 11.43 MM [.45 INCH ] Product Length : 48.95 MM [1.927 INCH ] Stud... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.67 MM [.105 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.67 MM [.05 - .105 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.68 MM [.145 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM [.105 - .145 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM [.15 - .23 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM [.256 INCH ] Product Length : 20.6 MM [.811 INCH ] Stud... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.62 MM [.3 INCH ] Compatible Insulation Diameter Range : 6.35 - 7.62 MM [.25 - .3 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM [.36 INCH ] Product Length : 39.65 MM [1.561 INCH ] Stud... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 53 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Right... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Retention Within Housing : With Contact Type : Socket Contact... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Retention Within Housing : With Contact Type : Socket Contact... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Shape & | |
| Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Wire... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Dimensions Thread Length : 12.07 MM [.475 INCH ] Mechanical... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Dimensions Thread Length : 9.52 MM [.375 INCH ] Mechanical... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Shape & | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Shape & Form :... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin-Lead Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 100 MICM [100 MICIN ] Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Wire... | |
| Contact Features Contact Base Material : Copper Alloy, Beryllium Copper Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact... | |
| Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 150 MM [5.91 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Right... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : With Contact Type : Socket Wire... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Retention Within Housing : With Contact Type : Socket Wire Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin-Lead Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Wire Contact... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 53 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Right Angle Contact Type : Tab... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle Dimensions... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Retention Within... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Tab... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket PCB Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Retention... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Dimensions... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Retention Within Housing : With Contact Type : Socket PCB... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Retention Within Housing : With Contact Type : Socket Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Retention Within Housing : With Contact Type : Socket PCB... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Wire Contact... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] Dimensions Wire Size (MMSQ) : .12 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Termination Features... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Tab Operation/Applicatio n Circuit Application : Power & Signal Usage Conditions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 10 - 12... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 -... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 -... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable | |
| Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254.1 - 642.5... | |
| Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2580 -... | |
| Contact Features Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector... | |
| Contact Features Contact Orientation : Straight Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ] | |
| Contact Features Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board | |
| Contact Features Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No | |
| Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 - 8 Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination... | |
| Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin Industry Standards Government Qualified : No Military Standard : MIL-C-38999 I, III, IV Other Comment : Data Bus Contacts Product Type Features Shielded... | |
| Dimensions Compatible Insulation Diameter Range : 2.8 MM [.11 INCH ] Product Length : 2.8 MM [.11 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation... | |
| Usage Conditions Insulation Option : Fully Insulated |
| << Prev | Next >> |