TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966066-5

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 26 2-Wire Size (MMSQ) : .14 Barrel Inside Diameter : 1.6 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ] Overall Product Length : 10 MM  [.4 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 26 2-Wire Size (MMSQ) : .14 Barrel Inside Diameter : 1.6 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ] Overall Product Length : 10 MM  [.4 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966066-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966066-5
Crimp Wire Pins, Tabs & Ferrules 966066-5
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 26 2-Wire Size (MMSQ) : .14 Barrel Inside Diameter : 1.6 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ] Overall Product Length : 10 MM  [.4 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 6 MM  [.234 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 26
  • 2-Wire Size (MMSQ) : .14
  • Barrel Inside Diameter : 1.6 MM  [.06 INCH ]
  • Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ]
  • Overall Product Length : 10 MM  [.4 INCH ]
  • Strip Length : 8 MM  [.315 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .12 - .15
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 278

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Bootlace Ferrules - 7187353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187353
Bootlace Ferrules 7187353
TE Connectivity 966066-5

TE Connectivity 966066-5

Supplier's Site
Bootlace Ferrules - 7187353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187353P
Bootlace Ferrules 7187353P
TE Connectivity 966066-5

TE Connectivity 966066-5

Supplier's Site
Bootlace Ferrules - 1903859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1903859
Bootlace Ferrules 1903859
TE Connectivity 966066-5

TE Connectivity 966066-5

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - A114628-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A114628-ND
Terminal Blocks - Accessories - Wire Ferrules A114628-ND
CONN FERRULE DIN 26AWG GRAY

CONN FERRULE DIN 26AWG GRAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 966066-5 7187353 7187353P A114628-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Bootlace Ferrules Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details