TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966067-1

Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Barrel Inside Diameter : 2.6 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Barrel Inside Diameter : 2.6 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966067-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966067-1
Crimp Wire Pins, Tabs & Ferrules 966067-1
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Barrel Inside Diameter : 2.6 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : White

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 6 MM  [.234 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 20
  • 2-Wire Size (MMSQ) : .5
  • Barrel Inside Diameter : 2.6 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ]
  • Overall Product Length : 12 MM  [.472 INCH ]
  • Strip Length : 8 MM  [.315 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1022

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A114629-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A114629-ND
Terminal Blocks - Accessories - Wire Ferrules A114629-ND
CONN FERRULE DIN 20AWG WHITE

CONN FERRULE DIN 20AWG WHITE

Buy Now Datasheet
Bootlace Ferrules - 7187378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187378
Bootlace Ferrules 7187378
TE Connectivity 966067-1

TE Connectivity 966067-1

Supplier's Site
Bootlace Ferrules - 7187378P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
7187378P
Bootlace Ferrules 7187378P
TE Connectivity 966067-1

TE Connectivity 966067-1

Supplier's Site
Bootlace Ferrules - 1642695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1642695
Bootlace Ferrules 1642695
TE Connectivity 966067-1

TE Connectivity 966067-1

Supplier's Site
Sheung Wan, Hong Kong
Terminals
966067-1
Terminals 966067-1
Terminals ADERENDHULSE K WS

Terminals ADERENDHULSE K WS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 966067-1 A114629-ND 7187378 7187378P 966067-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules Bootlace Ferrules Terminals
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details