TE Connectivity Splices CR2097-000

Description
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage (Max) : 600 VAC Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage (Max) : 600 VAC Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CR2097-000 - TE Connectivity
Berwyn, PA, United States
Splices
CR2097-000
Splices CR2097-000
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage (Max) : 600 VAC Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated

Body Features


  • Primary Product Color : Blue
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Voltage (Max) : 600 VAC

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Serrated : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
Buy Now
Terminals - Wire Splice Connectors - A124576-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A124576-ND
Terminals - Wire Splice Connectors A124576-ND
CPGI-WC-PG-5-PORT-BU LK

CPGI-WC-PG-5-PORT-BULK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number CR2097-000 A124576-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details