TE Connectivity
Splices
CF3619-000
Description
Body Features Primary Product Color : Red
Dimensions Accepts Insulation Diameter Range : 2 MM [.09 INCH ] Overall Product Length : 31 MM [1.22 INCH ] Wire Size (MMSQ) : .75 - .34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Red
Dimensions Accepts Insulation Diameter Range : 2 MM [.09 INCH ] Overall Product Length : 31 MM [1.22 INCH ] Wire Size (MMSQ) : .75 - .34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Red
Dimensions Accepts Insulation Diameter Range : 2 MM [.09 INCH ] Overall Product Length : 31 MM [1.22 INCH ] Wire Size (MMSQ) : .75 - .34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Red
Dimensions
- Accepts Insulation Diameter Range : 2 MM [.09 INCH ]
- Overall Product Length : 31 MM [1.22 INCH ]
- Wire Size (MMSQ) : .75 - .34
- Wire Size (AWG) : 18 - 22
- Wire Size (CMA) : 1250 - 4000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF3619-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details