TE Connectivity Splices 968042-1

Description
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 968042-1 - TE Connectivity
Berwyn, PA, United States
Splices
968042-1
Splices 968042-1
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Product Length : 19.2 MM  [.755 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Primary Product Color : None
  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Terminal Plating Thickness : 1 - 3 MICM  [39.37 - 118.1 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ]
  • Product Length : 19.2 MM  [.755 INCH ]
  • Terminal Material Thickness : .32 MM  [.012 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 968042-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details