TE Connectivity Splices CL4463-000

Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CL4463-000 - TE Connectivity
Berwyn, PA, United States
Splices
CL4463-000
Splices CL4463-000
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (AWG) : 16 - 12

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CL4463-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details