TE Connectivity Ring Terminals 928927-4

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.7 MM  [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM  [.15 - .185 INCH ] Product Length : 29 MM  [1.141 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234 Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.7 MM  [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM  [.15 - .185 INCH ] Product Length : 29 MM  [1.141 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234 Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 928927-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
928927-4
Ring Terminals 928927-4
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.7 MM  [.185 INCH ] Compatible Insulation Diameter Range : 4 - 4.7 MM  [.15 - .185 INCH ] Product Length : 29 MM  [1.141 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234 Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.7 MM  [.185 INCH ]
  • Compatible Insulation Diameter Range : 4 - 4.7 MM  [.15 - .185 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 4
  • Wire Size (AWG) : 12 - 11
  • Wire Size (CMA) : 6530 - 8234

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 928927-4
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers