TE Connectivity Splices CJ3949-000

Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 8.8 MM  [.346 INCH ] Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 12 - 7.5 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 15000 - 24000 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 8.8 MM  [.346 INCH ] Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 12 - 7.5 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 15000 - 24000 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CJ3949-000 - TE Connectivity
Berwyn, PA, United States
Splices
CJ3949-000
Splices CJ3949-000
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 8.8 MM  [.346 INCH ] Product Length : 45 MM  [1.77 INCH ] Wire Size (MMSQ) : 12 - 7.5 Wire Size (AWG) : 6 - 8 Wire Size (CMA) : 15000 - 24000 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 8.8 MM  [.346 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Wire Size (MMSQ) : 12 - 7.5
  • Wire Size (AWG) : 6 - 8
  • Wire Size (CMA) : 15000 - 24000

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CJ3949-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details