TE Connectivity
Quick Disconnects
969207-2
Description
Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Terminal Material Thickness (MM) : .81
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Terminal Material Thickness (MM) : .81
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Terminal Material Thickness (MM) : .81
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Base Material : Brass
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Terminal Material Thickness (MM) : .81
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
969207-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Terminal Type
Standard
Material
Phosphor Bronze
Features
RoHS
View Details
2 suppliers