TE Connectivity
Shielded Contacts
CU2131-000
Description
Contact Features Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Product Type Features Shielded Contact Product Type : Terminator Shielded Contact Wire & Cable Type : Insulated Wire
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Product Type Features Shielded Contact Product Type : Terminator Shielded Contact Wire & Cable Type : Insulated Wire
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Product Type Features Shielded Contact Product Type : Terminator Shielded Contact Wire & Cable Type : Insulated Wire
Contact Features
- Shielded Contact Style : Pin
Dimensions
- Wire Size (MMSQ) : 1.5 - .5
- Wire Size (AWG) : 16 - 20
Product Type Features
- Shielded Contact Product Type : Terminator
- Shielded Contact Wire & Cable Type : Insulated Wire
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CU2131-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
16 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details