TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966292-2

Description
Body Features Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 26 2-Wire Size (MMSQ) : .14 Barrel Inside Diameter : 1.6 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 26 2-Wire Size (MMSQ) : .14 Barrel Inside Diameter : 1.6 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966292-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966292-2
Crimp Wire Pins, Tabs & Ferrules 966292-2
Body Features Primary Product Color : Brown Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 26 2-Wire Size (MMSQ) : .14 Barrel Inside Diameter : 1.6 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ] Overall Product Length : 12 MM  [.472 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Brown

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 26
  • 2-Wire Size (MMSQ) : .14
  • Barrel Inside Diameter : 1.6 MM  [.06 INCH ]
  • Compatible Insulation Diameter Range : 1.5 MM  [.05 INCH ]
  • Overall Product Length : 12 MM  [.472 INCH ]
  • Strip Length : 8 MM  [.315 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .12 - .15
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 278

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A136910-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A136910-ND
Terminal Blocks - Accessories - Wire Ferrules A136910-ND
CONN FERRULE 26AWG BROWN

CONN FERRULE 26AWG BROWN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 966292-2 A136910-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details