TE Connectivity Splices CR2099-000

Description
Body Features Color : Gray Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Overall Length (INCH) : 1.3 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Wire Cap Barrel Type : Closed Barrel Insulated : No Product Type : Wire Terminator Sealable : No Serrated : No Splice Type : Closed End Support Style : Non-Insulation Support Wire/Cable Type : Stripped Wire
Request a Quote
Description
Body Features Color : Gray Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Overall Length (INCH) : 1.3 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Wire Cap Barrel Type : Closed Barrel Insulated : No Product Type : Wire Terminator Sealable : No Serrated : No Splice Type : Closed End Support Style : Non-Insulation Support Wire/Cable Type : Stripped Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CR2099-000 - TE Connectivity
Berwyn, PA, United States
Splices
CR2099-000
Splices CR2099-000
Body Features Color : Gray Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Overall Length (INCH) : 1.3 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Wire Cap Barrel Type : Closed Barrel Insulated : No Product Type : Wire Terminator Sealable : No Serrated : No Splice Type : Closed End Support Style : Non-Insulation Support Wire/Cable Type : Stripped Wire

Body Features


  • Color : Gray
  • Splice Features : Standard
  • Splice Material : Steel

Configuration Features


  • Splice Capacity : 3 + Ground

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Overall Length (INCH) : 1.3
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage (Max) : 600 VAC

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Accessory Type : Wire Cap
  • Barrel Type : Closed Barrel
  • Insulated : No
  • Product Type : Wire Terminator
  • Sealable : No
  • Serrated : No
  • Splice Type : Closed End
  • Support Style : Non-Insulation Support
  • Wire/Cable Type : Stripped Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CR2099-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details