TE Connectivity Splices CC1569-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 2.7 MM  [.105 INCH ] Outside Diameter (MM) : 1.27 Overall Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Barrel Color : Clear Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 2.7 MM  [.105 INCH ] Outside Diameter (MM) : 1.27 Overall Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Barrel Color : Clear Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CC1569-000 - TE Connectivity
Berwyn, PA, United States
Splices
CC1569-000
Splices CC1569-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Insulation Sleeve Material : Polyolefin Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 2.7 MM  [.105 INCH ] Outside Diameter (MM) : 1.27 Overall Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Barrel Color : Clear Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Termination Features Termination Method : Solder Usage Conditions Cable Temperature Rating (DEGC) : 85 Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Insulation Sleeve Material : Polyolefin
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Open

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.7 MM  [.105 INCH ]
  • Outside Diameter (MM) : 1.27
  • Overall Product Length : 42 MM  [1.655 INCH ]
  • Wire Size (MMSQ) : 2 - .8
  • Wire Size (AWG) : 14 - 18
  • Wire Size (CMA) : 1250 - 3500

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Barrel Color : Clear

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Serrated : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Cable Temperature Rating (DEGC) : 85
  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC1569-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details