TE Connectivity Connector Contacts 926963-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Wire Size (AWG) : 20 - 26 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Wire Size (AWG) : 20 - 26 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 926963-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
926963-1
Connector Contacts 926963-1
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Wire Size (AWG) : 20 - 26 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Dimensions


  • Wire Size (AWG) : 20 - 26

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 926963-1
Product Name Connector Contacts
North American 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details