TE Connectivity Datasheets for Wire Terminals

Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31
Product Name Notes
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter...
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Fluoropolymer Primary Product Color : Clear Splice Features : Splice Kit Terminal & Contact Weight : .38 G  [.01 OZ ] Configuration Features Compatible With Wire &
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Fluoropolymer Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Coax Cable Splice Capacity : 1 Contact Features Contact...
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire...
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Red Product Weight (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity :...
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Product Weight (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features...
Body Features Insulation Material : Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of...
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Dimensions Product Length : 9.53 MM  [.375 INCH ] Recovered Inside Diameter : 1.35 MM  [.053 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice :...
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Primary Product Color : Yellow Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of...
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel...
Body Features Insulation Material : Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 18.25 MM  [.72 INCH ] Industry Standards Government Qualified Splice : No...
Body Features Plating Material : Tin Primary Product Material : Copper Alloy Configuration Features Number of Conductors : Two-conductor cable Dimensions Overall Product Length : 152.4 MM  [6 INCH ] Product Type Features Sealable : Yes Usage Conditions...
Body Features Primary Product Color : Black Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM  [.099 - .158 INCH ] Product Length : 85 MM  [3.35 INCH ]...
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size...
Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 45.5 MM  [1.79 INCH ]...
Body Features Primary Product Color : Green Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 38.35 MM  [1.51 INCH ]...
Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26...
Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : .5 - .34 Wire Size (AWG) : 20 - 22...
Body Features Primary Product Color : Red Primary Product Material : Copper Alloy Configuration Features Number of Conductors : 4 Contact Features Barrel Type : Closed Dimensions Overall Product Length : 105.92 MM  [4.17 INCH ] Wire Size...
Body Features Primary Product Color : Red Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 1.4 MM  [.055 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .25 - .14 Wire...
Body Features Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 37.7 MM  [1.485 INCH ]...
Body Features Primary Product Color : Red Terminal & Contact Weight : .3 G  [.011 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Dimensions Compatible Insulation Diameter Range :...
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Dimensions Product Length : 45 MM  [1.77 INCH ]...
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated Dimensions Wire Size (CMA) : 779 - 2680 Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage...
Body Features Primary Product Material : Copper Alloy Splice Features : Non-Serrated Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 14 - 12 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 16 - 12 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 18 - 16 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 20 - 16 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 20 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 20 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 26 - 24 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 16 - 12 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 20 - 16 Industry Standards...
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy...
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified...
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.39 INCH ] Overall Product Length : 34 MM  [1.35 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated...
Body Features Splice Features : Serrated Contact Features Contact Base Material : Copper Dimensions Product Length : 168 MM  [6.62 INCH ] Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features...
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy...
Body Features Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 - 12 Industry Standards...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 26 - 20 Industry Standards...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Industry Standards Government Qualified Splice : No Packaging Features Packaging...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 - 12 Industry Standards...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 26 - 20 Industry Standards...
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Industry Standards Government Qualified Splice : No Packaging Features Packaging...
Body Features Weight per Piece (OZ) : .062 Configuration Features Splice Capacity : 2 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Wire Size (MMSQ) : 2 - 3.37 Wire Size...
Body Features Weight per Piece (OZ) : .062 Configuration Features Splice Capacity : 2 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Length : 21.5 MM  [.846 INCH ] Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Length : 25 MM  [.98 INCH ] Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Length : 39.5 MM  [1.555 INCH ]...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Length : 40 MM  [1.575 INCH ]...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Length : 22.2 MM  [.874 INCH ]...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Length : 25 MM  [.98 INCH ]...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Length : 31.5 MM  [1.24 INCH ]...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Length : 35 MM  [1.378 INCH ]...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material : Silver (Ag) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 400 Contact Mating Area Plating Material : Silver (Ag) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 450 Contact Mating Area Plating Material : Silver (Ag) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 480 Contact Mating Area Plating Material : Silver (Ag) Contact...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : .5 MM  [.02 INCH ] Product Length : 11.3 MM  [.44 INCH ] Recovered Inside Diameter : 1.5 MM  [.06 INCH ] Wire Size (MMSQ) : .14...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 2.4 MM  [.095 INCH ] Product Length : 17.5 MM  [.69 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 20.85 MM  [.82 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box...
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver...
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 70 Contact Mating Area Plating Material : Silver...
Configuration Features Number of Serrations : 0 Dimensions Splice Overall Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product...
Configuration Features Splice Capacity : 2 Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type...
Configuration Features Splice Capacity : 3 Dimensions Wire Size (AWG) : 16 - 12 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type...
Configuration Features Splice Capacity : 3 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Usage Conditions...
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin Termination Features Termination Method to Wire & Cable : Crimp
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Socket
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin
Contact Features 端子サイズ コード : 16 Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Termination Features Termination Method to Wire & Cable : Crimp
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Diameter (MM) : 4.5 Contact Length (MM) : 23.3 Contact Mating Area Plating Material : Silver...
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Diameter (MM) : 1 Contact Length (MM) : 20 Contact Mating Area Plating Material : Gold...
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Diameter (MM) : 8 Contact Length (MM) : 27.5 Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round...
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Wire...
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper Wire...
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Copper Mechanical Attachment Contact Retention Type Within Housing : Holder...
Contact Features Barrel Type : Closed Contact Base Material : Copper Zinc Lead Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Diameter (MM) : .6 Contact Mating Area Plating Material : Gold (Au) Contact...
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.09 MM  [.043 INCH ] Product Length : 31 MM  [1.22 INCH ] Wire Size (AWG) : 26...
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Product Length : 37 MM  [1.46 INCH ] Wire Size (AWG) : 18...
Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Product Length : 31.8 MM  [1.25 INCH ] Wire Size (AWG) : 14...
Contact Features Barrel Type : Closed Special Purpose Terminal Type : Receptacle Terminal Plating Material : Silver Dimensions Wire Size (AWG) : 10 - 12 Operation/Applicatio n Heavy Duty : Yes Packaging Features Packaging Method :...
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Wire Size (AWG) : 10, 14 - 12 Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Uninsulated...
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length (MM) : 20.5 Contact Mating Area Plating Material : Gold (Au) Contact Shape &
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Diameter (MM) : 8.5 Contact Length (MM) : 26.9 Contact Mating Area Plating Material : Silver...
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket...
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form :...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Wire...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Contact...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Contact...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions...
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .75 Wire Size...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 1 - 10...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 1.5 Wire Size...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 2.5 Wire Size...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 4 Wire Size...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 8.34 Wire Size...
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power & Signal Product...
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 106 MM  [4.17 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Dimensions Wire Size (AWG) : 10 Operation/Applicatio n...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Wire Contact...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Wire Contact...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin...
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket...
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 18 Operation/Applicatio...
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 6 MM  [.236 INCH ] Product Length : 106 MM  [4.17 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire...
Contact Features Contact Base Material : Copper Dimensions Product Length : 165 MM  [6.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Usage Conditions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Size : 9.5mm Contact Type : Socket...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Silver (Ag) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination...
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Applicatio n...
Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Type : Pin
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 22 Contact Type : Socket
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Socket Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : 20...
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : 20...
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Pin Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver...
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver...
Contact Features Contact Size : Size 16 Contact Type : Pin
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Military Standard : MIL-DTL-38999 I, III, IV...
Contact Features Contact Type : Pin
Contact Features Contact Type : Socket
Contact Features Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Dimensions Accepts Insulation Diameter Range : 3.4 MM  [.135 INCH ] Overall Product Length : 17.4 MM  [.685 INCH ] Wire Size (CMA) : 350 - 1400 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating...
Dimensions Accepts Wire Insulation Diameter Range : .61 MM  [.024 INCH ] Overall Product Length : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30 Product Type Features Sealable : No...
Dimensions Accepts Wire Insulation Diameter Range : .76 MM  [.03 INCH ] Overall Product Length : 8.38 MM  [.33 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Product Type Features Sealable : No...
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC 
Dimensions Compatible Insulation Diameter Range : 2.3 MM  [.09 INCH ] Product Length : 27 MM  [1.06 INCH ] Recovered Inside Diameter : 2.1 MM  [.08 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Product Type...
Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.18 INCH ] Product Length : 3.8 MM  [.15 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 -...
Dimensions Inside Diameter (Recovered) : 5.5 MM  [.22 INCH ] Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Dimensions Inside Diameter (Recovered) : 6.4 MM  [.252 INCH ] Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Dimensions Inside Diameter (Recovered) : 7 MM  [.276 INCH ] Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range :...
Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 -...
Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Packaging Features Packaging Method : Box & Carton

<< Prev Next >>