TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966900-2

Description
Body Features Primary Product Color : White Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.8 MM  [.11 INCH ] Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.8 MM  [.11 INCH ] Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966900-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966900-2
Crimp Wire Pins, Tabs & Ferrules 966900-2
Body Features Primary Product Color : White Sleeve Material : PP/E-Cu Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.8 MM  [.11 INCH ] Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : White
  • Sleeve Material : PP/E-Cu

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.8 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 2.7 MM  [.106 INCH ]
  • Overall Product Length : 14 MM  [.551 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1022

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 966900-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details