TE Connectivity Connector Contacts 969047-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .08 - .204 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .08 - .204 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 969047-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
969047-3
Connector Contacts 969047-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .08 - .204 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .08 - .204
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 158.8 - 404

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 969047-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details