TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966144-1

Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Compatible Insulation Diameter Range : 2.25 MM  [.08 INCH ] Overall Product Length : 15 MM  [.591 INCH ] Strip Length : 11 MM  [.433 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Compatible Insulation Diameter Range : 2.25 MM  [.08 INCH ] Overall Product Length : 15 MM  [.591 INCH ] Strip Length : 11 MM  [.433 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966144-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966144-1
Crimp Wire Pins, Tabs & Ferrules 966144-1
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Compatible Insulation Diameter Range : 2.25 MM  [.08 INCH ] Overall Product Length : 15 MM  [.591 INCH ] Strip Length : 11 MM  [.433 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : White

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 20
  • 2-Wire Size (MMSQ) : .5
  • Compatible Insulation Diameter Range : 2.25 MM  [.08 INCH ]
  • Overall Product Length : 15 MM  [.591 INCH ]
  • Strip Length : 11 MM  [.433 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1022

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Terminal Features : Double Wire

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A114632-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A114632-ND
Terminal Blocks - Accessories - Wire Ferrules A114632-ND
CONN FERRULE DIN TWO X 20AWG WHT

CONN FERRULE DIN TWO X 20AWG WHT

Buy Now Datasheet
Bootlace Ferrules - 6803044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6803044
Bootlace Ferrules 6803044
TE Connectivity 966144-1

TE Connectivity 966144-1

Supplier's Site
Bootlace Ferrules - 6803044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6803044P
Bootlace Ferrules 6803044P
TE Connectivity 966144-1

TE Connectivity 966144-1

Supplier's Site
Bootlace Ferrules - 1640148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1640148
Bootlace Ferrules 1640148
TE Connectivity 966144-1

TE Connectivity 966144-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 966144-1 A114632-ND 6803044 6803044P
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules Bootlace Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details