TE Connectivity
Splices
CF3618-000
Description
Body Features Primary Product Color : Clear
Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 26 MM [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Clear
Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 26 MM [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Clear
Dimensions Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ] Product Length : 26 MM [1.025 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Clear
Dimensions
- Compatible Insulation Diameter Range : 1.5 MM [.06 INCH ]
- Product Length : 26 MM [1.025 INCH ]
- Wire Size (MMSQ) : .25 - .14
- Wire Size (AWG) : 24 - 26
- Wire Size (CMA) : 450 - 1500
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF3618-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details