TE Connectivity Splices A95894-000

Description
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - A95894-000 - TE Connectivity
Berwyn, PA, United States
Splices
A95894-000
Splices A95894-000
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 29.2 MM  [1.15 INCH ] Industry Standards Government Qualified Splice : Yes Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Dimensions


  • Overall Product Length : 29.2 MM  [1.15 INCH ]

Industry Standards


  • Government Qualified Splice : Yes

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number A95894-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details