TE Connectivity
Splices
C42134-000
Description
Body Features Primary Product Color : Green
Dimensions Product Length : 37 MM [1.5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green
Dimensions Product Length : 37 MM [1.5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Green
Dimensions Product Length : 37 MM [1.5 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Green
Dimensions
- Product Length : 37 MM [1.5 INCH ]
- Wire Size (MMSQ) : .34 - .25
- Wire Size (AWG) : 22 - 24
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
C42134-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details