TE Connectivity Magnet Wire Terminals 928770-2

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .67 - .95 Product Length : 7.6 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Identification Marking Identification Number : 15 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .67 - .95 Product Length : 7.6 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Identification Marking Identification Number : 15 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 928770-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
928770-2
Magnet Wire Terminals 928770-2
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .67 - .95 Product Length : 7.6 MM  [.78 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Identification Marking Identification Number : 15 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Leaf
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 3.4 MM  [.134 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 22 - 20
  • Magnet Wire Size (MM) : .67 - .95
  • Product Length : 7.6 MM  [.78 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 7.6 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 15

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118019CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118019CT-ND
Terminals - Magnetic Wire Connectors A118019CT-ND
CONN MAG TERM 20-22AWG IDC

CONN MAG TERM 20-22AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118019TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118019TR-ND
Terminals - Magnetic Wire Connectors A118019TR-ND
CONN MAG TERM 20-22AWG IDC

CONN MAG TERM 20-22AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
928770-2
Terminals 928770-2
Terminals MAG-MATE LEAF CONT.

Terminals MAG-MATE LEAF CONT.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 928770-2 A118019CT-ND A118019TR-ND 928770-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details