TE Connectivity Connector Contacts 926995-1

Description
Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 17 Contact Diameter : 3.55 MM  [.14 INCH ] Contact Length : 17.5 MM  [.688 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 17 Contact Diameter : 3.55 MM  [.14 INCH ] Contact Length : 17.5 MM  [.688 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 926995-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
926995-1
Connector Contacts 926995-1
Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 17 Contact Diameter : 3.55 MM  [.14 INCH ] Contact Length : 17.5 MM  [.688 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Tin Alloy
  • Contact Current Rating (Max) (AMP) : 17
  • Contact Diameter : 3.55 MM  [.14 INCH ]
  • Contact Length : 17.5 MM  [.688 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Pre-Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 926995-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details