TE Connectivity
Splices
CB3128-000
Description
Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 29.7 MM [1.17 INCH ] Wire Size (CMA) : 10000 - 13000
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ]
- Product Length : 29.7 MM [1.17 INCH ]
- Wire Size (CMA) : 10000 - 13000
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CB3128-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
18 to 20 AWG
International
0.5000 to 0.8000 mm2
View Details